Cal-Chip Electronics Ceramic Capacitors GMC10Y5V104M25NT

Description
CAP0603 Y5V .1UF 20% 25V
Request a Quote Datasheet
Description
CAP0603 Y5V .1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10Y5V104M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 Y5V .1UF 20% 25V

CAP0603 Y5V .1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10Y5V104M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10Y5V104M25NTCT-ND
Ceramic Capacitors 4713-GMC10Y5V104M25NTCT-ND
CAP0603 Y5V .1UF 20% 25V

CAP0603 Y5V .1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10Y5V104M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10Y5V104M25NTTR-ND
Ceramic Capacitors 4713-GMC10Y5V104M25NTTR-ND
CAP0603 Y5V .1UF 20% 25V

CAP0603 Y5V .1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10Y5V104M25NTDKR-ND 4713-GMC10Y5V104M25NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - M39014/052016 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers