Cal-Chip Electronics Ceramic Capacitors GMC10X7R821M25NT

Description
CAP0603 X7R 820PF 20% 25V
Request a Quote Datasheet
Description
CAP0603 X7R 820PF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R821M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 820PF 20% 25V

CAP0603 X7R 820PF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R821M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R821M25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R821M25NTTR-ND
CAP0603 X7R 820PF 20% 25V

CAP0603 X7R 820PF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R821M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R821M25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R821M25NTCT-ND
CAP0603 X7R 820PF 20% 25V

CAP0603 X7R 820PF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R821M25NTDKR-ND 4713-GMC10X7R821M25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers