Cal-Chip Electronics Ceramic Capacitors GMC10X7R821K50NT

Description
CAP0603 X7R 820PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 820PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R821K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 820PF 10% 50V

CAP0603 X7R 820PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R821K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R821K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R821K50NTCT-ND
CAP0603 X7R 820PF 10% 50V

CAP0603 X7R 820PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R821K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R821K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R821K50NTTR-ND
CAP0603 X7R 820PF 10% 50V

CAP0603 X7R 820PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R821K50NTDKR-ND 4713-GMC10X7R821K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101123U040AB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 1608-0603F0500152JCTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701255 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details