Cal-Chip Electronics Ceramic Capacitors GMC10X7R683J16NT

Description
CAP0603 X7R .068UF 5% 16V
Request a Quote Datasheet
Description
CAP0603 X7R .068UF 5% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R683J16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R683J16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R683J16NTCT-ND
CAP0603 X7R .068UF 5% 16V

CAP0603 X7R .068UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R683J16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R683J16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R683J16NTTR-ND
CAP0603 X7R .068UF 5% 16V

CAP0603 X7R .068UF 5% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R683J16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .068UF 5% 16V

CAP0603 X7R .068UF 5% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R683J16NTCT-ND 4713-GMC10X7R683J16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0680 microF 0.0680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SML025MD8 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100392GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details