Cal-Chip Electronics Ceramic Capacitors GMC10X7R682M50NT

Description
CAP0603 X7R 6800PF 20% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 6800PF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R682M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 6800PF 20% 50V

CAP0603 X7R 6800PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R682M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R682M50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R682M50NTTR-ND
CAP0603 X7R 6800PF 20% 50V

CAP0603 X7R 6800PF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R682M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R682M50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R682M50NTCT-ND
CAP0603 X7R 6800PF 20% 50V

CAP0603 X7R 6800PF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R682M50NTDKR-ND 4713-GMC10X7R682M50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 227SVH050MGE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers
Ceramic Capacitors - 1608-1289-6-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701327 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details