Cal-Chip Electronics Ceramic Capacitors GMC10X7R563K16NT

Description
CAP0603 X7R .056UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X7R .056UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R563K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R563K16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R563K16NTCT-ND
CAP0603 X7R .056UF 10% 16V

CAP0603 X7R .056UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R563K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .056UF 10% 16V

CAP0603 X7R .056UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R563K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R563K16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R563K16NTTR-ND
CAP0603 X7R .056UF 10% 16V

CAP0603 X7R .056UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R563K16NTCT-ND 4713-GMC10X7R563K16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0560 microF 0.0560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011290 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0504X183J250NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701100 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details