Cal-Chip Electronics Ceramic Capacitors GMC10X7R561J50NT

Description
CAP0603 X7R 560PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 560PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R561J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R561J50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R561J50NTCT-ND
CAP0603 X7R 560PF 5% 50V

CAP0603 X7R 560PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R561J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R561J50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R561J50NTTR-ND
CAP0603 X7R 560PF 5% 50V

CAP0603 X7R 560PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R561J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 560PF 5% 50V

CAP0603 X7R 560PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R561J50NTCT-ND 4713-GMC10X7R561J50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101222U100AD2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N390J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details