Cal-Chip Electronics Ceramic Capacitors GMC10X7R474K25NT

Description
CAP0603 X7R .47UF 10% 25V
Request a Quote Datasheet
Description
CAP0603 X7R .47UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R474K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R474K25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R474K25NTTR-ND
CAP0603 X7R .47UF 10% 25V

CAP0603 X7R .47UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R474K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .47UF 10% 25V

CAP0603 X7R .47UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R474K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R474K25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R474K25NTCT-ND
CAP0603 X7R .47UF 10% 25V

CAP0603 X7R .47UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R474K25NTTR-ND 4713-GMC10X7R474K25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - CK06BX684K - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100332KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details