Cal-Chip Electronics Ceramic Capacitors GMC10X7R472K16NT

Description
CAP0603 X7R 4700PF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X7R 4700PF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R472K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 16V

CAP0603 X7R 4700PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R472K16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R472K16NTTR-ND
CAP0603 X7R 4700PF 10% 16V

CAP0603 X7R 4700PF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R472K16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R472K16NTCT-ND
CAP0603 X7R 4700PF 10% 16V

CAP0603 X7R 4700PF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R472K16NTDKR-ND 4713-GMC10X7R472K16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 338-4387-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Ceramic Capacitors - 1763-0504X332K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details