Cal-Chip Electronics Ceramic Capacitors GMC10X7R472K100NTD

Description
CAP0603 X7R 4700PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 4700PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R472K100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 100V

CAP0603 X7R 4700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472K100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 100V

CAP0603 X7R 4700PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472K100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 10% 100V

CAP0603 X7R 4700PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R472K100NTDCT-ND 4713-GMC10X7R472K100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-422-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 2.40E6 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Capacitor Rohs Compliant Cornell Dubilier - 82H8529 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details