Cal-Chip Electronics Ceramic Capacitors GMC10X7R472J50NT

Description
CAP0603 X7R 4700PF 5% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 4700PF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R472J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 5% 50V

CAP0603 X7R 4700PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R472J50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R472J50NTTR-ND
CAP0603 X7R 4700PF 5% 50V

CAP0603 X7R 4700PF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R472J50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R472J50NTCT-ND
CAP0603 X7R 4700PF 5% 50V

CAP0603 X7R 4700PF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R472J50NTDKR-ND 4713-GMC10X7R472J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - M30G103J1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers