Cal-Chip Electronics Ceramic Capacitors GMC10X7R472J100NT

Description
CAP0603 X7R 4700PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 4700PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R472J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 5% 100V

CAP0603 X7R 4700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 5% 100V

CAP0603 X7R 4700PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R472J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 4700PF 5% 100V

CAP0603 X7R 4700PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R472J100NTDKR-ND 4713-GMC10X7R472J100NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M15G271J1-F - ODG (Origin Data Global)
Specs
Technology Film Capacitors
Capacitance Type Fixed
Electrostatic Capacitors Ceramic Composition
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525007P50BQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details