Cal-Chip Electronics Ceramic Capacitors GMC10X7R334K10NT

Description
CAP0603 X7R .33UF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X7R .33UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R334K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .33UF 10% 10V

CAP0603 X7R .33UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R334K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R334K10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R334K10NTCT-ND
CAP0603 X7R .33UF 10% 10V

CAP0603 X7R .33UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R334K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R334K10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R334K10NTTR-ND
CAP0603 X7R .33UF 10% 10V

CAP0603 X7R .33UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R334K10NTDKR-ND 4713-GMC10X7R334K10NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C143U063BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-0504N101G101NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details