Cal-Chip Electronics Ceramic Capacitors GMC10X7R331K100NT

Description
CAP0603 X7R 330PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 330PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R331K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 330PF 10% 100V

CAP0603 X7R 330PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R331K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 330PF 10% 100V

CAP0603 X7R 330PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R331K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 330PF 10% 100V

CAP0603 X7R 330PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R331K100NTTR-ND 4713-GMC10X7R331K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101C562U100CC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 0603J0101P50CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers