Cal-Chip Electronics Ceramic Capacitors GMC10X7R271K50NT

Description
CAP0603 X7R 270PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 270PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R271K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 50V

CAP0603 X7R 270PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R271K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R271K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R271K50NTTR-ND
CAP0603 X7R 270PF 10% 50V

CAP0603 X7R 270PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R271K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R271K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R271K50NTCT-ND
CAP0603 X7R 270PF 10% 50V

CAP0603 X7R 270PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R271K50NTDKR-ND 4713-GMC10X7R271K50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers