Cal-Chip Electronics Ceramic Capacitors GMC10X7R271K100NT

Description
CAP0603 X7R 270PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 270PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R271K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 100V

CAP0603 X7R 270PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R271K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 100V

CAP0603 X7R 270PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R271K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 270PF 10% 100V

CAP0603 X7R 270PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R271K100NTDKR-ND 4713-GMC10X7R271K100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050525000510FQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2216 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details