Cal-Chip Electronics Ceramic Capacitors GMC10X7R225M16NT

Description
CAP0603 X7R 2.2UF 20% 16V
Request a Quote Datasheet
Description
CAP0603 X7R 2.2UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R225M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2.2UF 20% 16V

CAP0603 X7R 2.2UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R225M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R225M16NTCT-ND
Ceramic Capacitors 4713-GMC10X7R225M16NTCT-ND
CAP0603 X7R 2.2UF 20% 16V

CAP0603 X7R 2.2UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R225M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R225M16NTTR-ND
Ceramic Capacitors 4713-GMC10X7R225M16NTTR-ND
CAP0603 X7R 2.2UF 20% 16V

CAP0603 X7R 2.2UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R225M16NTDKR-ND 4713-GMC10X7R225M16NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101472T100BF2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402RB472J500PRTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701214 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details