Cal-Chip Electronics Ceramic Capacitors GMC10X7R224J50NT

Description
CAP0603 X7R .22UF 5% 50V
Request a Quote Datasheet
Description
CAP0603 X7R .22UF 5% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R224J50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .22UF 5% 50V

CAP0603 X7R .22UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R224J50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R224J50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R224J50NTTR-ND
CAP0603 X7R .22UF 5% 50V

CAP0603 X7R .22UF 5% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R224J50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R224J50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R224J50NTCT-ND
CAP0603 X7R .22UF 5% 50V

CAP0603 X7R .22UF 5% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R224J50NTDKR-ND 4713-GMC10X7R224J50NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 106AVD025MCR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Ceramic Capacitors - 1763-0603B104M160PTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details