Cal-Chip Electronics Ceramic Capacitors GMC10X7R224J25NT

Description
CAP0603 X7R .22UF 5% 25V
Request a Quote Datasheet
Description
CAP0603 X7R .22UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R224J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .22UF 5% 25V

CAP0603 X7R .22UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R224J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R224J25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R224J25NTTR-ND
CAP0603 X7R .22UF 5% 25V

CAP0603 X7R .22UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R224J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R224J25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R224J25NTCT-ND
CAP0603 X7R .22UF 5% 25V

CAP0603 X7R .22UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R224J25NTDKR-ND 4713-GMC10X7R224J25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 337XMPL004YG19R - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details