Cal-Chip Electronics Ceramic Capacitors GMC10X7R222K50NT

Description
CAP0603 X7R 2200PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 2200PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R222K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R222K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R222K50NTTR-ND
CAP0603 X7R 2200PF 10% 50V

CAP0603 X7R 2200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R222K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 2200PF 10% 50V

CAP0603 X7R 2200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R222K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R222K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R222K50NTCT-ND
CAP0603 X7R 2200PF 10% 50V

CAP0603 X7R 2200PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R222K50NTTR-ND 4713-GMC10X7R222K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-705-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C263U075DC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminium Capacitors - 1701133 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details