Cal-Chip Electronics Ceramic Capacitors GMC10X7R221K50NT

Description
CAP0603 X7R 220PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 220PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R221K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R221K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R221K50NTCT-ND
CAP0603 X7R 220PF 10% 50V

CAP0603 X7R 220PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R221K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 220PF 10% 50V

CAP0603 X7R 220PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R221K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R221K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R221K50NTTR-ND
CAP0603 X7R 220PF 10% 50V

CAP0603 X7R 220PF 10% 50V

Buy Now Datasheet
Capacitors - Ceramic Capacitors - GMC10X7R221K50NT - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
GMC10X7R221K50NT
Capacitors - Ceramic Capacitors GMC10X7R221K50NT
CAP0603 X7R 220PF 10% 50V

CAP0603 X7R 220PF 10% 50V

Supplier's Site

Technical Specifications

  DigiKey DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10X7R221K50NTCT-ND 4713-GMC10X7R221K50NTDKR-ND GMC10X7R221K50NT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M39014/021282 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details