Cal-Chip Electronics Ceramic Capacitors GMC10X7R152K50NTD

Description
CAP0603 X7R 1500PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 1500PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R152K50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 10% 50V

CAP0603 X7R 1500PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152K50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 10% 50V

CAP0603 X7R 1500PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152K50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 10% 50V

CAP0603 X7R 1500PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R152K50NTDCT-ND 4713-GMC10X7R152K50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-380LX122M350A082 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Ceramic Capacitors - 1763-1205-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers