Cal-Chip Electronics Ceramic Capacitors GMC10X7R152J10NT

Description
CAP0603 X7R 1500PF 5% 10V
Request a Quote Datasheet
Description
CAP0603 X7R 1500PF 5% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R152J10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R152J10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R152J10NTCT-ND
CAP0603 X7R 1500PF 5% 10V

CAP0603 X7R 1500PF 5% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152J10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1500PF 5% 10V

CAP0603 X7R 1500PF 5% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R152J10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R152J10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R152J10NTTR-ND
CAP0603 X7R 1500PF 5% 10V

CAP0603 X7R 1500PF 5% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R152J10NTCT-ND 4713-GMC10X7R152J10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B681K251NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminium Capacitors - 1701253 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details