Cal-Chip Electronics Ceramic Capacitors GMC10X7R122K50NT

Description
CAP0603 X7R 1200PF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 1200PF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R122K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R122K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R122K50NTCT-ND
CAP0603 X7R 1200PF 10% 50V

CAP0603 X7R 1200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 10% 50V

CAP0603 X7R 1200PF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R122K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R122K50NTTR-ND
CAP0603 X7R 1200PF 10% 50V

CAP0603 X7R 1200PF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R122K50NTCT-ND 4713-GMC10X7R122K50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0105P60BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers