Cal-Chip Electronics Ceramic Capacitors GMC10X7R122K100NT

Description
CAP0603 X7R 1200PF 10% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 1200PF 10% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R122K100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 10% 100V

CAP0603 X7R 1200PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122K100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 10% 100V

CAP0603 X7R 1200PF 10% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122K100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 10% 100V

CAP0603 X7R 1200PF 10% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R122K100NTCT-ND 4713-GMC10X7R122K100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C473T010AJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 47000 microF
View Details
4 suppliers
Ceramic Capacitors - 1763-1186-1-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1701050 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details