Cal-Chip Electronics Ceramic Capacitors GMC10X7R122J100NT

Description
CAP0603 X7R 1200PF 5% 100V
Request a Quote Datasheet
Description
CAP0603 X7R 1200PF 5% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R122J100NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 5% 100V

CAP0603 X7R 1200PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122J100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 5% 100V

CAP0603 X7R 1200PF 5% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R122J100NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1200PF 5% 100V

CAP0603 X7R 1200PF 5% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R122J100NTCT-ND 4713-GMC10X7R122J100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0108P20CCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - M39014/021328 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details