Cal-Chip Electronics Ceramic Capacitors GMC10X7R106K10NT

Description
CAP0603 X7R 10UF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X7R 10UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R106K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R106K10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R106K10NTTR-ND
CAP0603 X7R 10UF 10% 10V

CAP0603 X7R 10UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R106K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R106K10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R106K10NTCT-ND
CAP0603 X7R 10UF 10% 10V

CAP0603 X7R 10UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R106K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 10UF 10% 10V

CAP0603 X7R 10UF 10% 10V

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1338742-GMC10X7R106K10NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1338742-GMC10X7R106K10NT
Capacitors - Ceramic Capacitors 1338742-GMC10X7R106K10NT
Win Source Part Number: 1338742-GMC10X7R106K 10NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 10 µF Tolerance: ±10% Voltage - Rated: 10V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.

Win Source Part Number: 1338742-GMC10X7R106K10NT
Category: Capacitors - Ceramic Capacitors
Series: GMC
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 10 µF
Tolerance: ±10%
Voltage - Rated: 10V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: CAL-CHIP ELECTRONICS, INC.

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey Win Source Electronics
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10X7R106K10NTTR-ND 4713-GMC10X7R106K10NTDKR-ND 1338742-GMC10X7R106K10NT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Ceramic Capacitors - 1608-050525006P20BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Film Paper Film Capacitors - 205K100CS4G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers