Cal-Chip Electronics Ceramic Capacitors GMC10X7R105K50NT

Description
CAP0603 X7R 1UF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R 1UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R105K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1UF 10% 50V

CAP0603 X7R 1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R105K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R105K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R105K50NTCT-ND
CAP0603 X7R 1UF 10% 50V

CAP0603 X7R 1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R105K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R105K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R105K50NTTR-ND
CAP0603 X7R 1UF 10% 50V

CAP0603 X7R 1UF 10% 50V

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 1349813-GMC10X7R105K50NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349813-GMC10X7R105K50NT
Capacitors - Ceramic Capacitors 1349813-GMC10X7R105K50NT
Win Source Part Number: 1349813-GMC10X7R105K 50NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.

Win Source Part Number: 1349813-GMC10X7R105K50NT
Category: Capacitors - Ceramic Capacitors
Series: GMC
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.24.0020
Mfr: CAL-CHIP ELECTRONICS, INC.

Buy Now Datasheet
Ceramic Capacitors - GMC10X7R105K50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC10X7R105K50NT
Ceramic Capacitors GMC10X7R105K50NT
Ceramic Capacitors

Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 4713-GMC10X7R105K50NTDKR-ND 4713-GMC10X7R105K50NTCT-ND 1349813-GMC10X7R105K50NT GMC10X7R105K50NT
Product Name Ceramic Capacitors Ceramic Capacitors Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M22G270J2-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-1288-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers