Cal-Chip Electronics Ceramic Capacitors GMC10X7R104M50NT

Description
CAP0603 X7R .1UF 20% 50V
Request a Quote Datasheet
Description
CAP0603 X7R .1UF 20% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R104M50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104M50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R104M50NTCT-ND
CAP0603 X7R .1UF 20% 50V

CAP0603 X7R .1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104M50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104M50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R104M50NTTR-ND
CAP0603 X7R .1UF 20% 50V

CAP0603 X7R .1UF 20% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104M50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .1UF 20% 50V

CAP0603 X7R .1UF 20% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R104M50NTCT-ND 4713-GMC10X7R104M50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-411-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101C242T200BB2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Ceramic Capacitors - 0603J0100151JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details