Cal-Chip Electronics Ceramic Capacitors GMC10X7R104M10NT

Description
CAP0603 X7R .1UF 20% 10V
Request a Quote Datasheet
Description
CAP0603 X7R .1UF 20% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R104M10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104M10NTCT-ND
Ceramic Capacitors 4713-GMC10X7R104M10NTCT-ND
CAP0603 X7R .1UF 20% 10V

CAP0603 X7R .1UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104M10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104M10NTTR-ND
Ceramic Capacitors 4713-GMC10X7R104M10NTTR-ND
CAP0603 X7R .1UF 20% 10V

CAP0603 X7R .1UF 20% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104M10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .1UF 20% 10V

CAP0603 X7R .1UF 20% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R104M10NTCT-ND 4713-GMC10X7R104M10NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M315H012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers