Cal-Chip Electronics Ceramic Capacitors GMC10X7R104K50NT

Description
CAP0603 X7R .1UF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X7R .1UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R104K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104K50NTCT-ND
Ceramic Capacitors 4713-GMC10X7R104K50NTCT-ND
CAP0603 X7R .1UF 10% 50V

CAP0603 X7R .1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104K50NTTR-ND
Ceramic Capacitors 4713-GMC10X7R104K50NTTR-ND
CAP0603 X7R .1UF 10% 50V

CAP0603 X7R .1UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .1UF 10% 50V

CAP0603 X7R .1UF 10% 50V

Buy Now Datasheet
Singapore, Singapore
0.1UF 50V Capacitor
60-GMC10X7R104K50NT
0.1UF 50V Capacitor 60-GMC10X7R104K50NT
CAP CER 0.1UF 50V X7R 0603 Product overview: GMC10X7R104K50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10X7R104K50NT can be used for catalog matching and distributor lookup.

CAP CER 0.1UF 50V X7R 0603 Product overview: GMC10X7R104K50NT from CAL-CHIP ELECTRONICS INC. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1UF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1UF, 50V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-GMC10X7R104K50NT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Ceramic Capacitors - 1349961-GMC10X7R104K50NT - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1349961-GMC10X7R104K50NT
Capacitors - Ceramic Capacitors 1349961-GMC10X7R104K50NT
Win Source Part Number: 1349961-GMC10X7R104K 50NT Category: Capacitors - Ceramic Capacitors Series: GMC Package: Tape & Reel Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Applications: General Purpose Standard Package: 4,000 Capacitance: 0.1 µF Tolerance: ±10% Voltage - Rated: 50V Temperature Coefficient: X7R Thickness (Max): 0.039" (1.00mm) Mounting Type: Surface Mount, MLCC Package / Case: 0603 (1608 Metric) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: CAL-CHIP ELECTRONICS, INC.

Win Source Part Number: 1349961-GMC10X7R104K50NT
Category: Capacitors - Ceramic Capacitors
Series: GMC
Package: Tape & Reel
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Applications: General Purpose
Standard Package: 4,000
Capacitance: 0.1 µF
Tolerance: ±10%
Voltage - Rated: 50V
Temperature Coefficient: X7R
Thickness (Max): 0.039" (1.00mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 0603 (1608 Metric)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: CAL-CHIP ELECTRONICS, INC.

Buy Now Datasheet
Ceramic Capacitors - GMC10X7R104K50NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC10X7R104K50NT
Ceramic Capacitors GMC10X7R104K50NT
Ceramic Capacitors

Ceramic Capacitors

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 4713-GMC10X7R104K50NTCT-ND 4713-GMC10X7R104K50NTDKR-ND 60-GMC10X7R104K50NT 1349961-GMC10X7R104K50NT GMC10X7R104K50NT
Product Name Ceramic Capacitors Ceramic Capacitors 0.1UF 50V Capacitor Capacitors - Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100471JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details