Cal-Chip Electronics Ceramic Capacitors GMC10X7R104J25NT

Description
CAP0603 X7R .1UF 5% 25V
Request a Quote Datasheet
Description
CAP0603 X7R .1UF 5% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R104J25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104J25NTCT-ND
Ceramic Capacitors 4713-GMC10X7R104J25NTCT-ND
CAP0603 X7R .1UF 5% 25V

CAP0603 X7R .1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104J25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X7R104J25NTTR-ND
Ceramic Capacitors 4713-GMC10X7R104J25NTTR-ND
CAP0603 X7R .1UF 5% 25V

CAP0603 X7R .1UF 5% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R104J25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R .1UF 5% 25V

CAP0603 X7R .1UF 5% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R104J25NTCT-ND 4713-GMC10X7R104J25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 101462N025AA2B-ND - DigiKey
Specs
Electrolytic Capacitors Aluminum Electrolytic
Packing Method Bulk
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers