Cal-Chip Electronics Ceramic Capacitors GMC10X7R102K6R3NT

Description
CAP0603 X7R 1000PF 10% 6.3V
Request a Quote Datasheet
Description
CAP0603 X7R 1000PF 10% 6.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X7R102K6R3NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 6.3V

CAP0603 X7R 1000PF 10% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102K6R3NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 6.3V

CAP0603 X7R 1000PF 10% 6.3V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X7R102K6R3NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X7R 1000PF 10% 6.3V

CAP0603 X7R 1000PF 10% 6.3V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X7R102K6R3NTTR-ND 4713-GMC10X7R102K6R3NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Ceramic Capacitors - 1763-0402N3R3C500NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Film Capacitors - 1725721 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details