Cal-Chip Electronics Ceramic Capacitors GMC10X5R476M4R0NT

Description
CAP0603 X5R 47UF 20% 4V
Request a Quote Datasheet
Description
CAP0603 X5R 47UF 20% 4V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R476M4R0NTCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 47UF 20% 4V

CAP0603 X5R 47UF 20% 4V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R476M4R0NTTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 47UF 20% 4V

CAP0603 X5R 47UF 20% 4V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R476M4R0NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 47UF 20% 4V

CAP0603 X5R 47UF 20% 4V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R476M4R0NTCT-ND 4713-GMC10X5R476M4R0NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 157XMPL004MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Ceramic Capacitors - 1763-0504B103K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details