Cal-Chip Electronics Ceramic Capacitors GMC10X5R475K10NT

Description
CAP0603 X5R 4.7UF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X5R 4.7UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R475K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 4.7UF 10% 10V

CAP0603 X5R 4.7UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R475K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R475K10NTCT-ND
Ceramic Capacitors 4713-GMC10X5R475K10NTCT-ND
CAP0603 X5R 4.7UF 10% 10V

CAP0603 X5R 4.7UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R475K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R475K10NTTR-ND
Ceramic Capacitors 4713-GMC10X5R475K10NTTR-ND
CAP0603 X5R 4.7UF 10% 10V

CAP0603 X5R 4.7UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R475K10NTDKR-ND 4713-GMC10X5R475K10NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 4.7 microF 4.7 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-439-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.30E6 microF
View Details
Aluminium Capacitors - 1701103 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Polymer - 106XMPL016MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers