Cal-Chip Electronics Ceramic Capacitors GMC10X5R474M25NT

Description
CAP0603 X5R .47UF 20% 25V
Request a Quote Datasheet
Description
CAP0603 X5R .47UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R474M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474M25NTCT-ND
Ceramic Capacitors 4713-GMC10X5R474M25NTCT-ND
CAP0603 X5R .47UF 20% 25V

CAP0603 X5R .47UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474M25NTTR-ND
Ceramic Capacitors 4713-GMC10X5R474M25NTTR-ND
CAP0603 X5R .47UF 20% 25V

CAP0603 X5R .47UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .47UF 20% 25V

CAP0603 X5R .47UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R474M25NTCT-ND 4713-GMC10X5R474M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101332T150DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3300 microF
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details