Cal-Chip Electronics Ceramic Capacitors GMC10X5R474K35NT

Description
CAP0603 X5R .47UF 10% 35V
Request a Quote Datasheet
Description
CAP0603 X5R .47UF 10% 35V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R474K35NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474K35NTTR-ND
Ceramic Capacitors 4713-GMC10X5R474K35NTTR-ND
CAP0603 X5R .47UF 10% 35V

CAP0603 X5R .47UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474K35NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474K35NTCT-ND
Ceramic Capacitors 4713-GMC10X5R474K35NTCT-ND
CAP0603 X5R .47UF 10% 35V

CAP0603 X5R .47UF 10% 35V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474K35NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .47UF 10% 35V

CAP0603 X5R .47UF 10% 35V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R474K35NTTR-ND 4713-GMC10X5R474K35NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/011289 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100390KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details