Cal-Chip Electronics Ceramic Capacitors GMC10X5R474K25NT

Description
CAP0603 X5R .47UF 10% 25V
Request a Quote Datasheet
Description
CAP0603 X5R .47UF 10% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R474K25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .47UF 10% 25V

CAP0603 X5R .47UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474K25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474K25NTTR-ND
Ceramic Capacitors 4713-GMC10X5R474K25NTTR-ND
CAP0603 X5R .47UF 10% 25V

CAP0603 X5R .47UF 10% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474K25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474K25NTCT-ND
Ceramic Capacitors 4713-GMC10X5R474K25NTCT-ND
CAP0603 X5R .47UF 10% 25V

CAP0603 X5R .47UF 10% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R474K25NTDKR-ND 4713-GMC10X5R474K25NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Aluminum Polymer - 187XMPL6R3MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
5 suppliers