Cal-Chip Electronics Ceramic Capacitors GMC10X5R474K16NT

Description
CAP0603 X5R .47UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X5R .47UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R474K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .47UF 10% 16V

CAP0603 X5R .47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474K16NTTR-ND
Ceramic Capacitors 4713-GMC10X5R474K16NTTR-ND
CAP0603 X5R .47UF 10% 16V

CAP0603 X5R .47UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R474K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R474K16NTCT-ND
Ceramic Capacitors 4713-GMC10X5R474K16NTCT-ND
CAP0603 X5R .47UF 10% 16V

CAP0603 X5R .47UF 10% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R474K16NTDKR-ND 4713-GMC10X5R474K16NTTR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.4700 microF 0.4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C1210C104K1RAC - 865466-C1210C104K1RAC - Win Source Electronics
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology
View Details
2 suppliers
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Ceramic Capacitors - 1608-0603F0500560GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details