Cal-Chip Electronics Ceramic Capacitors GMC10X5R334M25NT

Description
CAP0603 X5R .33UF 20% 25V
Request a Quote Datasheet
Description
CAP0603 X5R .33UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R334M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R334M25NTTR-ND
Ceramic Capacitors 4713-GMC10X5R334M25NTTR-ND
CAP0603 X5R .33UF 20% 25V

CAP0603 X5R .33UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R334M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R334M25NTCT-ND
Ceramic Capacitors 4713-GMC10X5R334M25NTCT-ND
CAP0603 X5R .33UF 20% 25V

CAP0603 X5R .33UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R334M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .33UF 20% 25V

CAP0603 X5R .33UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R334M25NTTR-ND 4713-GMC10X5R334M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.3300 microF 0.3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1701122 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details