Cal-Chip Electronics Ceramic Capacitors GMC10X5R224M16NT

Description
CAP0603 X5R .22UF 20% 16V
Request a Quote Datasheet
Description
CAP0603 X5R .22UF 20% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R224M16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R224M16NTTR-ND
Ceramic Capacitors 4713-GMC10X5R224M16NTTR-ND
CAP0603 X5R .22UF 20% 16V

CAP0603 X5R .22UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R224M16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R224M16NTCT-ND
Ceramic Capacitors 4713-GMC10X5R224M16NTCT-ND
CAP0603 X5R .22UF 20% 16V

CAP0603 X5R .22UF 20% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R224M16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .22UF 20% 16V

CAP0603 X5R .22UF 20% 16V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R224M16NTTR-ND 4713-GMC10X5R224M16NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.2200 microF 0.2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Coin Cell Supercapacitor - SCCC - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101102U075AB2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers