Cal-Chip Electronics Ceramic Capacitors GMC10X5R106K10NT

Description
CAP0603 X5R 10UF 10% 10V
Request a Quote Datasheet
Description
CAP0603 X5R 10UF 10% 10V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R106K10NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 10UF 10% 10V

CAP0603 X5R 10UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R106K10NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R106K10NTCT-ND
Ceramic Capacitors 4713-GMC10X5R106K10NTCT-ND
CAP0603 X5R 10UF 10% 10V

CAP0603 X5R 10UF 10% 10V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R106K10NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R106K10NTTR-ND
Ceramic Capacitors 4713-GMC10X5R106K10NTTR-ND
CAP0603 X5R 10UF 10% 10V

CAP0603 X5R 10UF 10% 10V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R106K10NTDKR-ND 4713-GMC10X5R106K10NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details
Double Sided Metallized Polypropylene Film Capacitor(Box-Type) - W82(MMKP82 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply; New energy vehicles (OBC), photovoltaic energy storage, charging stations, power supplies, inverter welding machines and more.
View Details
Aluminum Electrolytic Capacitors - 338-2415-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers