Cal-Chip Electronics Ceramic Capacitors GMC10X5R105M25NT

Description
CAP0603 X5R 1UF 20% 25V
Request a Quote Datasheet
Description
CAP0603 X5R 1UF 20% 25V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R105M25NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R105M25NTCT-ND
Ceramic Capacitors 4713-GMC10X5R105M25NTCT-ND
CAP0603 X5R 1UF 20% 25V

CAP0603 X5R 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R105M25NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R105M25NTTR-ND
Ceramic Capacitors 4713-GMC10X5R105M25NTTR-ND
CAP0603 X5R 1UF 20% 25V

CAP0603 X5R 1UF 20% 25V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R105M25NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 1UF 20% 25V

CAP0603 X5R 1UF 20% 25V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R105M25NTCT-ND 4713-GMC10X5R105M25NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Ceramic Capacitors - M20U103M1-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers