Cal-Chip Electronics Ceramic Capacitors GMC10X5R105K16NT

Description
CAP0603 X5R 1UF 10% 16V
Request a Quote Datasheet
Description
CAP0603 X5R 1UF 10% 16V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R105K16NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R105K16NTTR-ND
Ceramic Capacitors 4713-GMC10X5R105K16NTTR-ND
CAP0603 X5R 1UF 10% 16V

CAP0603 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R105K16NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R105K16NTCT-ND
Ceramic Capacitors 4713-GMC10X5R105K16NTCT-ND
CAP0603 X5R 1UF 10% 16V

CAP0603 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R105K16NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R 1UF 10% 16V

CAP0603 X5R 1UF 10% 16V

Buy Now Datasheet
Ceramic Capacitors - GMC10X5R105K16NT - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
GMC10X5R105K16NT
Ceramic Capacitors GMC10X5R105K16NT
CAP CER 1UF 16V X5R 0603

CAP CER 1UF 16V X5R 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors
Product Number 4713-GMC10X5R105K16NTTR-ND 4713-GMC10X5R105K16NTDKR-ND GMC10X5R105K16NT
Product Name Ceramic Capacitors Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor; Surface Mount, MLCC
Applications General Purpose General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition
Capacitance Range 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-1203-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications Bypass
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details