Cal-Chip Electronics Ceramic Capacitors GMC10X5R103K50NT

Description
CAP0603 X5R .01UF 10% 50V
Request a Quote Datasheet
Description
CAP0603 X5R .01UF 10% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10X5R103K50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 X5R .01UF 10% 50V

CAP0603 X5R .01UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R103K50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R103K50NTCT-ND
Ceramic Capacitors 4713-GMC10X5R103K50NTCT-ND
CAP0603 X5R .01UF 10% 50V

CAP0603 X5R .01UF 10% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10X5R103K50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10X5R103K50NTTR-ND
Ceramic Capacitors 4713-GMC10X5R103K50NTTR-ND
CAP0603 X5R .01UF 10% 50V

CAP0603 X5R .01UF 10% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10X5R103K50NTDKR-ND 4713-GMC10X5R103K50NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0100 microF 0.0100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor, Ceramic;0.22uF;Multilayer;Radial;50 V;10%;X7R;0.09In.T;0.29In.L;0.29 - 70186306 - Allied Electronics, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Ceramic Capacitors - 0603J0100471KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1701125 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details