Cal-Chip Electronics Ceramic Capacitors GMC10CG9R1C50NT

Description
CAP0603 COG 9.1PF .25PF 50V
Request a Quote Datasheet
Description
CAP0603 COG 9.1PF .25PF 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG9R1C50NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG9R1C50NTTR-ND
Ceramic Capacitors 4713-GMC10CG9R1C50NTTR-ND
CAP0603 COG 9.1PF .25PF 50V

CAP0603 COG 9.1PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG9R1C50NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG9R1C50NTCT-ND
Ceramic Capacitors 4713-GMC10CG9R1C50NTCT-ND
CAP0603 COG 9.1PF .25PF 50V

CAP0603 COG 9.1PF .25PF 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG9R1C50NTDKR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG9R1C50NTDKR-ND
Ceramic Capacitors 4713-GMC10CG9R1C50NTDKR-ND
CAP0603 COG 9.1PF .25PF 50V

CAP0603 COG 9.1PF .25PF 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG9R1C50NTTR-ND 4713-GMC10CG9R1C50NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Aluminum Electrolytic - 108SML6R3M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
6 suppliers