Cal-Chip Electronics Ceramic Capacitors GMC10CG9R0B100NT

Description
CAP0603 COG 9PF .1PF 100V
Request a Quote Datasheet
Description
CAP0603 COG 9PF .1PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG9R0B100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 9PF .1PF 100V

CAP0603 COG 9PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG9R0B100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG9R0B100NTCT-ND
Ceramic Capacitors 4713-GMC10CG9R0B100NTCT-ND
CAP0603 COG 9PF .1PF 100V

CAP0603 COG 9PF .1PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG9R0B100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG9R0B100NTTR-ND
Ceramic Capacitors 4713-GMC10CG9R0B100NTTR-ND
CAP0603 COG 9PF .1PF 100V

CAP0603 COG 9PF .1PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG9R0B100NTDKR-ND 4713-GMC10CG9R0B100NTCT-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C182U150EH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Polypropylene film capacitor - W32(CBB21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100181GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers