Cal-Chip Electronics Ceramic Capacitors GMC10CG820G50NTD

Description
CAP0603 COG 82PF 2% 50V
Request a Quote Datasheet
Description
CAP0603 COG 82PF 2% 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG820G50NTDTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG820G50NTDTR-ND
Ceramic Capacitors 4713-GMC10CG820G50NTDTR-ND
CAP0603 COG 82PF 2% 50V

CAP0603 COG 82PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG820G50NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 82PF 2% 50V

CAP0603 COG 82PF 2% 50V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG820G50NTDCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG820G50NTDCT-ND
Ceramic Capacitors 4713-GMC10CG820G50NTDCT-ND
CAP0603 COG 82PF 2% 50V

CAP0603 COG 82PF 2% 50V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG820G50NTDTR-ND 4713-GMC10CG820G50NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 106SMH016M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Ceramic Capacitors - 0603J0102P20BCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers