Cal-Chip Electronics Ceramic Capacitors GMC10CG750G100NTD

Description
CAP0603 COG 75PF 2% 100V
Request a Quote Datasheet
Description
CAP0603 COG 75PF 2% 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG750G100NTDCT-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 75PF 2% 100V

CAP0603 COG 75PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG750G100NTDTR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 75PF 2% 100V

CAP0603 COG 75PF 2% 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG750G100NTDDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 75PF 2% 100V

CAP0603 COG 75PF 2% 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG750G100NTDCT-ND 4713-GMC10CG750G100NTDDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 2 (+/- %) 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Polymer - 157XMPL004MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers