Cal-Chip Electronics Ceramic Capacitors GMC10CG6R8D100NT

Description
CAP0603 COG 6.8PF .5PF 100V
Request a Quote Datasheet
Description
CAP0603 COG 6.8PF .5PF 100V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 4713-GMC10CG6R8D100NTCT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG6R8D100NTCT-ND
Ceramic Capacitors 4713-GMC10CG6R8D100NTCT-ND
CAP0603 COG 6.8PF .5PF 100V

CAP0603 COG 6.8PF .5PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG6R8D100NTTR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
4713-GMC10CG6R8D100NTTR-ND
Ceramic Capacitors 4713-GMC10CG6R8D100NTTR-ND
CAP0603 COG 6.8PF .5PF 100V

CAP0603 COG 6.8PF .5PF 100V

Buy Now Datasheet
Ceramic Capacitors - 4713-GMC10CG6R8D100NTDKR-ND - DigiKey
Thief River Falls, MN, United States
CAP0603 COG 6.8PF .5PF 100V

CAP0603 COG 6.8PF .5PF 100V

Buy Now Datasheet

Technical Specifications

  DigiKey DigiKey
Product Category Capacitors Capacitors
Product Number 4713-GMC10CG6R8D100NTCT-ND 4713-GMC10CG6R8D100NTDKR-ND
Product Name Ceramic Capacitors Ceramic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
WVDC 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N1R2B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details